Caddock Electronics, Inc. Current Sense Resistor, 1.09 Ohm, 20W, 1%; Resistance Caddock MP821-1.09-1%

Description
CURRENT SENSE RESISTOR, 1.09 OHM, 20W, 1%; Resistance:1.09ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA
Datasheet
Description
CURRENT SENSE RESISTOR, 1.09 OHM, 20W, 1%; Resistance:1.09ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 1.09 Ohm, 20W, 1%; Resistance Caddock - 10J5388 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 1.09 Ohm, 20W, 1%; Resistance Caddock
10J5388
Current Sense Resistor, 1.09 Ohm, 20W, 1%; Resistance Caddock 10J5388
CURRENT SENSE RESISTOR, 1.09 OHM, 20W, 1%; Resistance:1.09ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

CURRENT SENSE RESISTOR, 1.09 OHM, 20W, 1%; Resistance:1.09ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10J5388
Product Name Current Sense Resistor, 1.09 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details