Caddock Electronics, Inc. Current Sense Resistor, 1 Ohm, 20W, 1%; Resistance Caddock MP821-1.0-1%

Description
CURRENT SENSE RESISTOR, 1 OHM, 20W, 1%; Resistance:1ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: NA
Datasheet
Description
CURRENT SENSE RESISTOR, 1 OHM, 20W, 1%; Resistance:1ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 1 Ohm, 20W, 1%; Resistance Caddock - 73H3593 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 1 Ohm, 20W, 1%; Resistance Caddock
73H3593
Current Sense Resistor, 1 Ohm, 20W, 1%; Resistance Caddock 73H3593
CURRENT SENSE RESISTOR, 1 OHM, 20W, 1%; Resistance:1ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: NA

CURRENT SENSE RESISTOR, 1 OHM, 20W, 1%; Resistance:1ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73H3593
Product Name Current Sense Resistor, 1 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73N1ER20FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details