Caddock Electronics, Inc. Through Hole Resistors MP821-0.10-1%

Description
100 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP821-0.10F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP821-0.10F-ND
Through Hole Resistors MP821-0.10F-ND
100 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

100 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1214614-MP821-0.10-1%
Resistors - Through Hole Resistors 1214614-MP821-0.10-1%
Win Source Part Number: 1214614-MP821-0.10-1 % Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP800 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.590" (14.99mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.400" L x 0.175" W (10.16mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: MP821-0.10F,REFMP821 -0.10-1%,MP8210.101%

Win Source Part Number: 1214614-MP821-0.10-1%
Category: Resistors>Through Hole Resistors
Series: Kool-Pak®MP800
Features: Moisture Resistant, Non-Inductive
Package: Tube
Height - Seated (Max): 0.590" (14.99mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Power (Watts): 20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.400" L x 0.175" W (10.16mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Caddock Electronics Inc.
Other Names: MP821-0.10F,REFMP821-0.10-1%,MP8210.101%

Buy Now Datasheet
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink - 70089468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink
70089468
Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink 70089468
Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design. Temperature Coefficient: δR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C. Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body. Specifications Thermal Resistance (Rφj-c): 7.50 °C/W Voltage Rating: 300 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.

Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design.
Temperature Coefficient: ΔR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C.
Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body.
Specifications

  • Thermal Resistance (Rφj-c): 7.50 °C/W
  • Voltage Rating: 300 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
    Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease.
    Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
Supplier's Site
Current Sense Resistor, 0.1 Ohm, 20W, 1%; Resistance Caddock - 87H8469 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 20W, 1%; Resistance Caddock
87H8469
Current Sense Resistor, 0.1 Ohm, 20W, 1%; Resistance Caddock 87H8469
CURRENT SENSE RESISTOR, 0.1 OHM, 20W, 1%; Resistance:0.1ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

CURRENT SENSE RESISTOR, 0.1 OHM, 20W, 1%; Resistance:0.1ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MP821-0.10F-ND 1214614-MP821-0.10-1% 70089468 87H8469
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor;Thick Film;Res 0.1 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink Current Sense Resistor, 0.1 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details