Caddock Electronics, Inc. Through Hole Resistors MP821-0.050-1%

Description
50 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP821-0.050F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP821-0.050F-ND
Through Hole Resistors MP821-0.050F-ND
50 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

50 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink - 70089467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink
70089467
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink 70089467
Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design. Temperature Coefficient: δR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C. Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body. Specifications Thermal Resistance (Rφj-c): 7.50 °C/W Voltage Rating: 300 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.

Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design.
Temperature Coefficient: ΔR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C.
Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body.
Specifications

  • Thermal Resistance (Rφj-c): 7.50 °C/W
  • Voltage Rating: 300 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
    Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease.
    Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
Supplier's Site
Current Sense Power Resistor; Resistance Caddock - 72J6150 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Power Resistor; Resistance Caddock
72J6150
Current Sense Power Resistor; Resistance Caddock 72J6150
Current Sense Power Resistor; Resistance:0.05ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: NA

Current Sense Power Resistor; Resistance:0.05ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP821-0.050F-ND 70089467 72J6150
Product Name Through Hole Resistors Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink Current Sense Power Resistor; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing; Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details