Caddock Electronics, Inc. Current Sense Resistor, 60 Ohm, 20W, 5%; Resistance Caddock MP820-60.0-5%

Description
CURRENT SENSE RESISTOR, 60 OHM, 20W, 5%; Resistance:60ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA
Datasheet
Description
CURRENT SENSE RESISTOR, 60 OHM, 20W, 5%; Resistance:60ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 60 Ohm, 20W, 5%; Resistance Caddock - 10J5387 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 60 Ohm, 20W, 5%; Resistance Caddock
10J5387
Current Sense Resistor, 60 Ohm, 20W, 5%; Resistance Caddock 10J5387
CURRENT SENSE RESISTOR, 60 OHM, 20W, 5%; Resistance:60ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

CURRENT SENSE RESISTOR, 60 OHM, 20W, 5%; Resistance:60ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10J5387
Product Name Current Sense Resistor, 60 Ohm, 20W, 5%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details