Caddock Electronics, Inc. Resistor MP820-40.0-1%

Description
RESISTOR, RADIAL, 40 OHM, 20 WATT, 1%, TO-220, MP800 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, RADIAL, 40 OHM, 20 WATT, 1%, TO-220, MP800 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 123910937 - Radwell International
Willingboro, NJ, United States
Resistor
123910937
Resistor 123910937
RESISTOR, RADIAL, 40 OHM, 20 WATT, 1%, TO-220, MP800 SERIES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, 40 OHM, 20 WATT, 1%, TO-220, MP800 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 123910937
Product Name Resistor
Resistance Range 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details