Caddock Electronics, Inc. Metal Film Resistor, 332 Ohm, 25W, 1%; Resistance Caddock MP820-332-1%

Description
METAL FILM RESISTOR, 332 OHM, 25W, 1%; Resistance:332ohm; Product Range:MP800 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: NA
Description
METAL FILM RESISTOR, 332 OHM, 25W, 1%; Resistance:332ohm; Product Range:MP800 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 332 Ohm, 25W, 1%; Resistance Caddock - 87K3093 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332 Ohm, 25W, 1%; Resistance Caddock
87K3093
Metal Film Resistor, 332 Ohm, 25W, 1%; Resistance Caddock 87K3093
METAL FILM RESISTOR, 332 OHM, 25W, 1%; Resistance:332ohm; Product Range:MP800 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: NA

METAL FILM RESISTOR, 332 OHM, 25W, 1%; Resistance:332ohm; Product Range:MP800 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87K3093
Product Name Metal Film Resistor, 332 Ohm, 25W, 1%; Resistance Caddock
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging TO-220
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details