Caddock Electronics, Inc. Current Sense Resistor, 30 Ohm, 20W, 1%; Resistance Caddock MP820-30.0-1%

Description
CURRENT SENSE RESISTOR, 30 OHM, 20W, 1%; Resistance:30ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 30 OHM, 20W, 1%; Resistance:30ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 30 Ohm, 20W, 1%; Resistance Caddock - 86C7844 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 30 Ohm, 20W, 1%; Resistance Caddock
86C7844
Current Sense Resistor, 30 Ohm, 20W, 1%; Resistance Caddock 86C7844
CURRENT SENSE RESISTOR, 30 OHM, 20W, 1%; Resistance:30ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 30 OHM, 20W, 1%; Resistance:30ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86C7844
Product Name Current Sense Resistor, 30 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details