Caddock Electronics, Inc. Through Hole Resistors MP820-2.00K-1%

Description
2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP820-2.00KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP820-2.00KF-ND
Through Hole Resistors MP820-2.00KF-ND
2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

2 kOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 8885537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8885537
Through Hole Resistors 8885537
Caddock MP820-2.00K-1% Resistor

Caddock MP820-2.00K-1% Resistor

Supplier's Site
Power Resistor; Resistance Caddock - 04K3533 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Caddock
04K3533
Power Resistor; Resistance Caddock 04K3533
Power Resistor; Resistance:2kohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Temperature Coefficient:-20, +50ppm/°C RoHS Compliant: NA

Power Resistor; Resistance:2kohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Temperature Coefficient:-20, +50ppm/°C RoHS Compliant: NA

Supplier's Site
Resistor;Thick Film;Res 2 Kilohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink - 70089462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 2 Kilohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink
70089462
Resistor;Thick Film;Res 2 Kilohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink 70089462
Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design. Temperature Coefficient: δR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C. Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body. Specifications Thermal Resistance (Rφj-c): 7.50 °C/W Voltage Rating: 300 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.

Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design.
Temperature Coefficient: ΔR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C.
Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body.
Specifications

  • Thermal Resistance (Rφj-c): 7.50 °C/W
  • Voltage Rating: 300 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
    Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease.
    Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number MP820-2.00KF-ND 8885537 04K3533 70089462
Product Name Through Hole Resistors Through Hole Resistors Power Resistor; Resistance Caddock Resistor;Thick Film;Res 2 Kilohms;Pwr-Rtg 20 W;Tol 1%;Radial;TO-220;Heat Sink
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications General Use
Technology / Construction Thick Film (Chip) Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 TO-220 Radial Leads; TO-220
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details