Caddock Electronics, Inc. Current Sense Resistor, 16 Ohm, 20W, 1%; Resistance Caddock MP820-16.0-1%

Description
CURRENT SENSE RESISTOR, 16 OHM, 20W, 1%; Resistance:16ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA
Datasheet
Description
CURRENT SENSE RESISTOR, 16 OHM, 20W, 1%; Resistance:16ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 16 Ohm, 20W, 1%; Resistance Caddock - 98H4168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 16 Ohm, 20W, 1%; Resistance Caddock
98H4168
Current Sense Resistor, 16 Ohm, 20W, 1%; Resistance Caddock 98H4168
CURRENT SENSE RESISTOR, 16 OHM, 20W, 1%; Resistance:16ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

CURRENT SENSE RESISTOR, 16 OHM, 20W, 1%; Resistance:16ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98H4168
Product Name Current Sense Resistor, 16 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLW1TTER100DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging 2512; 2512
View Details