Caddock Electronics, Inc. Current Sense Resistor, 15 Ohm, 20W, 1%; Resistance Caddock MP820-15.0-1%

Description
CURRENT SENSE RESISTOR, 15 OHM, 20W, 1%; Resistance:15ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA
Description
CURRENT SENSE RESISTOR, 15 OHM, 20W, 1%; Resistance:15ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 15 Ohm, 20W, 1%; Resistance Caddock - 87H8073 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 15 Ohm, 20W, 1%; Resistance Caddock
87H8073
Current Sense Resistor, 15 Ohm, 20W, 1%; Resistance Caddock 87H8073
CURRENT SENSE RESISTOR, 15 OHM, 20W, 1%; Resistance:15ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

CURRENT SENSE RESISTOR, 15 OHM, 20W, 1%; Resistance:15ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87H8073
Product Name Current Sense Resistor, 15 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR30FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details