Caddock Electronics, Inc. Through Hole Resistors MP820-100-1%

Description
100 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP820-100F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP820-100F-ND
Through Hole Resistors MP820-100F-ND
100 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

100 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Current Sense Resistor, 100 Ohm, 20W, 1%; Resistance Caddock - 73H3595 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 100 Ohm, 20W, 1%; Resistance Caddock
73H3595
Current Sense Resistor, 100 Ohm, 20W, 1%; Resistance Caddock 73H3595
CURRENT SENSE RESISTOR, 100 OHM, 20W, 1%; Resistance:100ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

CURRENT SENSE RESISTOR, 100 OHM, 20W, 1%; Resistance:100ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP820-100F-ND 73H3595
Product Name Through Hole Resistors Current Sense Resistor, 100 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details