Caddock Electronics, Inc. Through Hole Resistors MP820-10.0-1%

Description
10 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP820-10.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP820-10.0F-ND
Through Hole Resistors MP820-10.0F-ND
10 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

10 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1080037-MP820-10.0-1%
Resistors - Through Hole Resistors 1080037-MP820-10.0-1%
Win Source Part Number: 1080037-MP820-10.0-1 % Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP800 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.590" (14.99mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +50ppm/°C Power (Watts): 20W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.400" L x 0.175" W (10.16mm x 4.45mm) Alternative Parts (Cross-Reference): 2-1623809-9; TBH25P100RJE; MPR20C100RJ; AP851100RF; TCH35P100RJE; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: REFMP820-10.0-1%,MP8 20-10.0F

Win Source Part Number: 1080037-MP820-10.0-1%
Category: Resistors>Through Hole Resistors
Series: Kool-Pak®MP800
Features: Moisture Resistant, Non-Inductive
Package: Tube
Height - Seated (Max): 0.590" (14.99mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: -20/ +50ppm/°C
Power (Watts): 20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.400" L x 0.175" W (10.16mm x 4.45mm)
Alternative Parts (Cross-Reference): 2-1623809-9; TBH25P100RJE; MPR20C100RJ; AP851100RF; TCH35P100RJE;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Caddock Electronics Inc.
Other Names: REFMP820-10.0-1%,MP820-10.0F

Buy Now Datasheet
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink - 70089454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink
70089454
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink 70089454
Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design. Temperature Coefficient: δR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C. Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body. Specifications Thermal Resistance (Rφj-c): 7.50 °C/W Voltage Rating: 300 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.

Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design.
Temperature Coefficient: ΔR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C.
Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body.
Specifications

  • Thermal Resistance (Rφj-c): 7.50 °C/W
  • Voltage Rating: 300 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
    Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease.
    Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
Supplier's Site
Current Sense Resistor, 10 Ohm, 20W, 1%; Resistance Caddock - 87H8070 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 10 Ohm, 20W, 1%; Resistance Caddock
87H8070
Current Sense Resistor, 10 Ohm, 20W, 1%; Resistance Caddock 87H8070
CURRENT SENSE RESISTOR, 10 OHM, 20W, 1%; Resistance:10ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

CURRENT SENSE RESISTOR, 10 OHM, 20W, 1%; Resistance:10ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MP820-10.0F-ND 1080037-MP820-10.0-1% 70089454 87H8070
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink Current Sense Resistor, 10 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details