Caddock Electronics, Inc. Custom Parts - Custom Parts (J - M) - MP725-8.00-1% MP725-8.00-1%

Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172728-MP725-8.00-1 % Termination: SMD/SMT Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Composition: Thick Film Resistance: 8 Ω Power Rating: 25 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 25 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172728-MP725-8.00-1 % Termination: SMD/SMT Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Composition: Thick Film Resistance: 8 Ω Power Rating: 25 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 25 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MP725-8.00-1% - 1172728-MP725-8.00-1% - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MP725-8.00-1%
1172728-MP725-8.00-1%
Custom Parts - Custom Parts (J - M) - MP725-8.00-1% 1172728-MP725-8.00-1%
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172728-MP725-8.00-1 % Termination: SMD/SMT Voltage Rating: 200 V Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Composition: Thick Film Resistance: 8 Ω Power Rating: 25 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 25 °C Max Operating Temperature: 150 °C

Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172728-MP725-8.00-1%
Termination: SMD/SMT
Voltage Rating: 200 V
Tolerance: 1 %
Temperature Coefficient: 80 ppm/°C
Composition: Thick Film
Resistance: 8 Ω
Power Rating: 25 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 25 °C
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1172728-MP725-8.00-1%
Product Name Custom Parts - Custom Parts (J - M) - MP725-8.00-1%
Unlock Full Specs
to access all available technical data