Caddock Electronics, Inc. Chip Resistor - Surface Mount MP725-500-1%

Description
500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 683-MP725-500-1%DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
683-MP725-500-1%DKR-ND
Chip Resistor - Surface Mount 683-MP725-500-1%DKR-ND
500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 683-MP725-500-1%TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
683-MP725-500-1%TR-ND
Chip Resistor - Surface Mount 683-MP725-500-1%TR-ND
500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 683-MP725-500-1%CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
683-MP725-500-1%CT-ND
Chip Resistor - Surface Mount 683-MP725-500-1%CT-ND
500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

500 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 500R, 1%, 25W, To-252; Resistance Caddock - 19J7380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 500R, 1%, 25W, To-252; Resistance Caddock
19J7380
Res, Thick Film, 500R, 1%, 25W, To-252; Resistance Caddock 19J7380
RES, THICK FILM, 500R, 1%, 25W, TO-252; Resistance:500ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 500R, 1%, 25W, TO-252; Resistance:500ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-MP725-500-1%DKR-ND 19J7380
Product Name Chip Resistor - Surface Mount Res, Thick Film, 500R, 1%, 25W, To-252; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK TO-252 (DPAK)
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1879353-0 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 68000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details