50 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
50 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
50 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 772798-MP725-50.0-1%
Series: MP725
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 25W
Resistance (Ohms): 50
Composition: Thick Film
Number of Terminations: 2
Family Name: MP725
Categories: Resistors
Dimension: 0.325" L x 0.320" W (8.26mm x 8.13mm)
Manufacturer Package: DPAK
Height - Seated (Maximum): 0.120" (3.05mm)
Alternative Parts (Cross-Reference): PWR163S-25-50R0F; PWR163S-25-50R0FE;
Introduction Date: August 08, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
RES SMD 50 OHM 1% 25W DPAK Product overview: MP725-50.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-50.0-1% can be used for catalog matching and distributor lookup.
RES, THICK FILM, 50R, 1%, 25W, TO-252; Resistance:50ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MP725-50.0-FTR-ND | 772798-MP725-50.0-1% | 52-MP725-50.0-1% | 22C7948 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MP725-50.0-1% | SMD 50 OHM 25W DPAK Resistor | Res, Thick Film, 50R, 1%, 25W, To-252; Resistance Caddock |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | TO-252-3, DPAK | TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK) | |
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms |