Caddock Electronics, Inc. Resistor Thick Film, 33 Ohm, 25W, 1%; Resistance Caddock MP725-33.0-1%

Description
RESISTOR THICK FILM, 33 OHM, 25W, 1%; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
Description
RESISTOR THICK FILM, 33 OHM, 25W, 1%; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Thick Film, 33 Ohm, 25W, 1%; Resistance Caddock - 57J4980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 33 Ohm, 25W, 1%; Resistance Caddock
57J4980
Resistor Thick Film, 33 Ohm, 25W, 1%; Resistance Caddock 57J4980
RESISTOR THICK FILM, 33 OHM, 25W, 1%; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RESISTOR THICK FILM, 33 OHM, 25W, 1%; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57J4980
Product Name Resistor Thick Film, 33 Ohm, 25W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176398-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details