Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210285-MP725-3.00-1
Packaging: Bulk
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 8.13 mm
Tolerance: 1 %
Temperature Coefficient: 80 ppm/°C
Height: 8.26 mm
Resistance: 3 Ω
Power Rating: 25 W
Width: 2.79 mm
Categories: Custom Parts
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 25 °C
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1210285-MP725-3.00-1% |
| Product Name | Custom Parts - Custom Parts (J - M) - MP725-3.00-1% |