Caddock Electronics, Inc. Chip Resistor - Surface Mount MP725-2.00-1%

Description
2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MP725-2.00-FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-2.00-FCT-ND
Chip Resistor - Surface Mount MP725-2.00-FCT-ND
2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-2.00-FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-2.00-FTR-ND
Chip Resistor - Surface Mount MP725-2.00-FTR-ND
2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-2.00-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-2.00-FDKR-ND
Chip Resistor - Surface Mount MP725-2.00-FDKR-ND
2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

2 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 2R, 1%, 25W, To-252; Resistance Caddock - 83H8056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 25W, To-252; Resistance Caddock
83H8056
Res, Thick Film, 2R, 1%, 25W, To-252; Resistance Caddock 83H8056
RES, THICK FILM, 2R, 1%, 25W, TO-252; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 25W, TO-252; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP725-2.00-FCT-ND 83H8056
Product Name Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 25W, To-252; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK TO-252 (DPAK)
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2105127P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers