Caddock Electronics, Inc. Chip Resistor - Surface Mount MP725-100-1%

Description
100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MP725-100-FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-100-FTR-ND
Chip Resistor - Surface Mount MP725-100-FTR-ND
100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-100-FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-100-FCT-ND
Chip Resistor - Surface Mount MP725-100-FCT-ND
100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-100-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-100-FDKR-ND
Chip Resistor - Surface Mount MP725-100-FDKR-ND
100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MP725-100-1%
885664-MP725-100-1%
Chip Resistor - Surface Mount - MP725-100-1% 885664-MP725-100-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885664-MP725-100-1% Series: MP725 Operating Temperature Range: -55°C ~ 150°C Features: 100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Categories: Resistors Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: Q7144500, REFMP725-100-1%, MP725-100-FDKR, MP725-100-FTR, MDN1226-14, MDC725-100F, MP725-100-F, MP725-100-1%-ND, MP725-100-F-ND, MP725-100-FCT

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885664-MP725-100-1%
Series: MP725
Operating Temperature Range: -55°C ~ 150°C
Features: 100 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Categories: Resistors
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: Q7144500, REFMP725-100-1%, MP725-100-FDKR, MP725-100-FTR, MDN1226-14, MDC725-100F, MP725-100-F, MP725-100-1%-ND, MP725-100-F-ND, MP725-100-FCT

Buy Now Datasheet
Singapore, Singapore
SMD 100 OHM 25W DPAK Resistor
52-MP725-100-1%
SMD 100 OHM 25W DPAK Resistor 52-MP725-100-1%
RES SMD 100 OHM 1% 25W DPAK Product overview: MP725-100-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-100-1% can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 1% 25W DPAK Product overview: MP725-100-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-100-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 25W, To-252; Resistance Caddock - 65H8015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 25W, To-252; Resistance Caddock
65H8015
Res, Thick Film, 100R, 1%, 25W, To-252; Resistance Caddock 65H8015
RES, THICK FILM, 100R, 1%, 25W, TO-252; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 25W, TO-252; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MP725-100-FTR-ND 885664-MP725-100-1% 52-MP725-100-1% 65H8015
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MP725-100-1% SMD 100 OHM 25W DPAK Resistor Res, Thick Film, 100R, 1%, 25W, To-252; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Power Film Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details