Caddock Electronics, Inc. Chip Resistor - Surface Mount MP725-10.0-1%

Description
10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MP725-10.0-FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-10.0-FTR-ND
Chip Resistor - Surface Mount MP725-10.0-FTR-ND
10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-10.0-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-10.0-FDKR-ND
Chip Resistor - Surface Mount MP725-10.0-FDKR-ND
10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-10.0-FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-10.0-FCT-ND
Chip Resistor - Surface Mount MP725-10.0-FCT-ND
10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

10 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak - 70089413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak
70089413
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak 70089413
Surface Mount Power Film Resistors, 25 W Power Rating, 1% Tolerance, 200 V (Max.) Voltage Rating Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W. &tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; The Thermal Design Should Satisfy the Following Equation: Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab; Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area. For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering. Temperature Coefficient: δR taken at +150°C, ref. +25°C&tab;&tab; 0.50 ohm to 1.00 K ohm: -20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C&tab;&tab; 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C Soldering Note: During surface mount soldering the soldering temperature profile must not cause the metal tab of this device to exceed 220°C. Specifications Thermal Resistance (Rφj-c): 5.0°C/W Voltage Rating: 200 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface

Surface Mount Power Film Resistors, 25 W Power Rating, 1% Tolerance, 200 V (Max.) Voltage Rating
Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on
the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
The Thermal Design Should Satisfy the Following Equation:
Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab;
Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area.
For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering.
Temperature Coefficient:
ΔR taken at +150°C, ref. +25°C&tab;&tab;
0.50 ohm to 1.00 K ohm: -20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C&tab;&tab;
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
Soldering Note: During surface mount soldering the soldering temperature profile must not cause the metal tab of this device to exceed 220°C.
Specifications

  • Thermal Resistance (Rφj-c): 5.0°C/W
  • Voltage Rating: 200 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
Supplier's Site
Res, Thick Film, 10R, 1%, 25W, To-252; Resistance Caddock - 04K3529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 25W, To-252; Resistance Caddock
04K3529
Res, Thick Film, 10R, 1%, 25W, To-252; Resistance Caddock 04K3529
RES, THICK FILM, 10R, 1%, 25W, TO-252; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 25W, TO-252; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP725-10.0-FTR-ND 70089413 04K3529
Product Name Chip Resistor - Surface Mount Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak Res, Thick Film, 10R, 1%, 25W, To-252; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK Surface Mount Technology (SMT / SMD); D-Pak TO-252 (DPAK)
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details