Caddock Electronics, Inc. Chip Resistor - Surface Mount - MP725-1.00K-1% MP725-1.00K-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 789203-MP725-1.00K-1 % Series: MP725 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Current Sense, Moisture Resistant, Non-Inductive Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 25W Resistance (Ohms): 1k Composition: Thick Film Number of Terminations: 2 Family Name: MP725 Categories: Resistors Dimension: 0.325" L x 0.320" W (8.26mm x 8.13mm) Manufacturer Package: DPAK Height - Seated (Maximum): 0.120" (3.05mm) Alternative Parts (Cross-Reference): PWR163S-25-1001F; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 789203-MP725-1.00K-1 % Series: MP725 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Current Sense, Moisture Resistant, Non-Inductive Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 25W Resistance (Ohms): 1k Composition: Thick Film Number of Terminations: 2 Family Name: MP725 Categories: Resistors Dimension: 0.325" L x 0.320" W (8.26mm x 8.13mm) Manufacturer Package: DPAK Height - Seated (Maximum): 0.120" (3.05mm) Alternative Parts (Cross-Reference): PWR163S-25-1001F; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MP725-1.00K-1%
789203-MP725-1.00K-1%
Chip Resistor - Surface Mount - MP725-1.00K-1% 789203-MP725-1.00K-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 789203-MP725-1.00K-1 % Series: MP725 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Current Sense, Moisture Resistant, Non-Inductive Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 25W Resistance (Ohms): 1k Composition: Thick Film Number of Terminations: 2 Family Name: MP725 Categories: Resistors Dimension: 0.325" L x 0.320" W (8.26mm x 8.13mm) Manufacturer Package: DPAK Height - Seated (Maximum): 0.120" (3.05mm) Alternative Parts (Cross-Reference): PWR163S-25-1001F; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 789203-MP725-1.00K-1%
Series: MP725
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 25W
Resistance (Ohms): 1k
Composition: Thick Film
Number of Terminations: 2
Family Name: MP725
Categories: Resistors
Dimension: 0.325" L x 0.320" W (8.26mm x 8.13mm)
Manufacturer Package: DPAK
Height - Seated (Maximum): 0.120" (3.05mm)
Alternative Parts (Cross-Reference): PWR163S-25-1001F;
Introduction Date: August 08, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-1.00K-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-1.00K-FDKR-ND
Chip Resistor - Surface Mount MP725-1.00K-FDKR-ND
1 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

1 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-1.00K-FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-1.00K-FTR-ND
Chip Resistor - Surface Mount MP725-1.00K-FTR-ND
1 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

1 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-1.00K-FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-1.00K-FCT-ND
Chip Resistor - Surface Mount MP725-1.00K-FCT-ND
1 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

1 kOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Singapore, Singapore
SMD 25W DPAK Resistor
52-MP725-1.00K-1%
SMD 25W DPAK Resistor 52-MP725-1.00K-1%
RES SMD 1K OHM 1% 25W DPAK Product overview: MP725-1.00K-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-1.00K-1% can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 25W DPAK Product overview: MP725-1.00K-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-1.00K-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 25W, To-252; Resistance Caddock - 04K3528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 25W, To-252; Resistance Caddock
04K3528
Res, Thick Film, 1K, 1%, 25W, To-252; Resistance Caddock 04K3528
RES, THICK FILM, 1K, 1%, 25W, TO-252; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 25W, TO-252; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 789203-MP725-1.00K-1% MP725-1.00K-FDKR-ND 52-MP725-1.00K-1% 04K3528
Product Name Chip Resistor - Surface Mount - MP725-1.00K-1% Chip Resistor - Surface Mount SMD 25W DPAK Resistor Res, Thick Film, 1K, 1%, 25W, To-252; Resistance Caddock
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient -20 to 80 ±ppm/°C 80 ±ppm/°C -0.2500 ±ppm/°C
Power Rating 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details