1 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
1 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
1 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
RES, THICK FILM, 1R, 1%, 25W, TO-252; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MP725-1.00-FTR-ND | 81H3869 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 1R, 1%, 25W, To-252; Resistance Caddock |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-252-3, DPAK | TO-252 (DPAK) |
| Resistance Range | 1 ohms | 1 ohms |