Caddock Electronics, Inc. Chip Resistor - Surface Mount - MP725-0.50-1% MP725-0.50-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885662-MP725-0.50-1% Series: MP725 Operating Temperature Range: -55°C ~ 150°C Features: 500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Categories: Resistors Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP725-0.50-1%-ND, MP725-0.50-FDKR, MP725-0.50-F, MP725-0.50-FCT, MDN1226-05, MP7250.501%, REFMP725-0.50-1%, MP725-0.50-F-ND, MP725-0.50-FTR, MDC725-0.50F
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885662-MP725-0.50-1% Series: MP725 Operating Temperature Range: -55°C ~ 150°C Features: 500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Categories: Resistors Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP725-0.50-1%-ND, MP725-0.50-FDKR, MP725-0.50-F, MP725-0.50-FCT, MDN1226-05, MP7250.501%, REFMP725-0.50-1%, MP725-0.50-F-ND, MP725-0.50-FTR, MDC725-0.50F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MP725-0.50-1%
885662-MP725-0.50-1%
Chip Resistor - Surface Mount - MP725-0.50-1% 885662-MP725-0.50-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885662-MP725-0.50-1% Series: MP725 Operating Temperature Range: -55°C ~ 150°C Features: 500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Categories: Resistors Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP725-0.50-1%-ND, MP725-0.50-FDKR, MP725-0.50-F, MP725-0.50-FCT, MDN1226-05, MP7250.501%, REFMP725-0.50-1%, MP725-0.50-F-ND, MP725-0.50-FTR, MDC725-0.50F

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885662-MP725-0.50-1%
Series: MP725
Operating Temperature Range: -55°C ~ 150°C
Features: 500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Categories: Resistors
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP725-0.50-1%-ND, MP725-0.50-FDKR, MP725-0.50-F, MP725-0.50-FCT, MDN1226-05, MP7250.501%, REFMP725-0.50-1%, MP725-0.50-F-ND, MP725-0.50-FTR, MDC725-0.50F

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-0.50-FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-0.50-FCT-ND
Chip Resistor - Surface Mount MP725-0.50-FCT-ND
500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-0.50-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-0.50-FDKR-ND
Chip Resistor - Surface Mount MP725-0.50-FDKR-ND
500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-0.50-FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-0.50-FTR-ND
Chip Resistor - Surface Mount MP725-0.50-FTR-ND
500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

500 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Singapore, Singapore
0.5 OHM 25W DPAK Resistor
52-MP725-0.50-1%
0.5 OHM 25W DPAK Resistor 52-MP725-0.50-1%
RES 0.5 OHM 1% 25W DPAK Product overview: MP725-0.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-0.50-1% can be used for catalog matching and distributor lookup.

RES 0.5 OHM 1% 25W DPAK Product overview: MP725-0.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-0.50-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 25 W;Tol 1%;SMT;D-Pak - 70089409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 25 W;Tol 1%;SMT;D-Pak
70089409
Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 25 W;Tol 1%;SMT;D-Pak 70089409
Surface Mount Power Film Resistors, 25 W Power Rating, 1% Tolerance, 200 V (Max.) Voltage Rating Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W. &tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; The Thermal Design Should Satisfy the Following Equation: Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab; Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area. For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering. Temperature Coefficient: δR taken at +150°C, ref. +25°C&tab;&tab; 0.50 ohm to 1.00 K ohm: -20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C&tab;&tab; 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C Soldering Note: During surface mount soldering the soldering temperature profile must not cause the metal tab of this device to exceed 220°C. Specifications Thermal Resistance (Rφj-c): 5.0°C/W Voltage Rating: 200 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface

Surface Mount Power Film Resistors, 25 W Power Rating, 1% Tolerance, 200 V (Max.) Voltage Rating
Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on
the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
The Thermal Design Should Satisfy the Following Equation:
Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab;
Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area.
For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering.
Temperature Coefficient:
ΔR taken at +150°C, ref. +25°C&tab;&tab;
0.50 ohm to 1.00 K ohm: -20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C&tab;&tab;
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
Soldering Note: During surface mount soldering the soldering temperature profile must not cause the metal tab of this device to exceed 220°C.
Specifications

  • Thermal Resistance (Rφj-c): 5.0°C/W
  • Voltage Rating: 200 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
Supplier's Site
Res, Thick Film, 0R5, 1%, 25W, To-252; Resistance Caddock - 87H8850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R5, 1%, 25W, To-252; Resistance Caddock
87H8850
Res, Thick Film, 0R5, 1%, 25W, To-252; Resistance Caddock 87H8850
RES, THICK FILM, 0R5, 1%, 25W, TO-252; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 0R5, 1%, 25W, TO-252; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 885662-MP725-0.50-1% MP725-0.50-FCT-ND 52-MP725-0.50-1% 70089409 87H8850
Product Name Chip Resistor - Surface Mount - MP725-0.50-1% Chip Resistor - Surface Mount 0.5 OHM 25W DPAK Resistor Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 25 W;Tol 1%;SMT;D-Pak Res, Thick Film, 0R5, 1%, 25W, To-252; Resistance Caddock
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Power Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Features Non-Inductive Non-Inductive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details