Caddock Electronics, Inc. Resistor, Thick Film, 0.5 Ohm, 25W, 1%; Resistance Caddock MP725-0.5-1%

Description
RESISTOR, THICK FILM, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.5 Ohm, 25W, 1%; Resistance Caddock - 22C7947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.5 Ohm, 25W, 1%; Resistance Caddock
22C7947
Resistor, Thick Film, 0.5 Ohm, 25W, 1%; Resistance Caddock 22C7947
RESISTOR, THICK FILM, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.5 OHM, 25W, 1%; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22C7947
Product Name Resistor, Thick Film, 0.5 Ohm, 25W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457413 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 0.5000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details