Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152112-MP725-0.40-1
Tolerance: 1 %
Resistance: 400 mΩ
Power Rating: 25 W
Number of Pins: 2
Categories: Custom Parts
Case / Package: TO-252
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1152112-MP725-0.40-1% |
| Product Name | Custom Parts - Custom Parts (J - M) - MP725-0.40-1% |