Caddock Electronics, Inc. Through Hole Resistors MP2060-500-1%

Description
Caddock MP2060-500-1% Resistor
Request a Quote Datasheet
Description
Caddock MP2060-500-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4096904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096904
Through Hole Resistors 4096904
Caddock MP2060-500-1% Resistor

Caddock MP2060-500-1% Resistor

Supplier's Site
Through Hole Resistors - MP2060-500F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-500F-ND
Through Hole Resistors MP2060-500F-ND
500 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

500 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Power Film, 500 Ohm, 60W, 1%; Resistance Caddock - 17M6740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 500 Ohm, 60W, 1%; Resistance Caddock
17M6740
Resistor, Power Film, 500 Ohm, 60W, 1%; Resistance Caddock 17M6740
RESISTOR, POWER FILM, 500 OHM, 60W, 1%; Resistance:500ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RESISTOR, POWER FILM, 500 OHM, 60W, 1%; Resistance:500ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4096904 MP2060-500F-ND 17M6740
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 500 Ohm, 60W, 1%; Resistance Caddock
Technology / Construction Metal film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details