Caddock Electronics, Inc. Through Hole Resistors MP2060-50.0-1%

Description
Caddock MP2060-50.0-1% Resistor
Request a Quote Datasheet
Description
Caddock MP2060-50.0-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4096869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096869
Through Hole Resistors 4096869
Caddock MP2060-50.0-1% Resistor

Caddock MP2060-50.0-1% Resistor

Supplier's Site
Through Hole Resistors - MP2060-50.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-50.0F-ND
Through Hole Resistors MP2060-50.0F-ND
50 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

50 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor Power Film, 50 Ohm, 60W, 1%; Resistance Caddock - 17M6739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Power Film, 50 Ohm, 60W, 1%; Resistance Caddock
17M6739
Resistor Power Film, 50 Ohm, 60W, 1%; Resistance Caddock 17M6739
RESISTOR POWER FILM, 50 OHM, 60W, 1%; Resistance:50ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR POWER FILM, 50 OHM, 60W, 1%; Resistance:50ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4096869 MP2060-50.0F-ND 17M6739
Product Name Through Hole Resistors Through Hole Resistors Resistor Power Film, 50 Ohm, 60W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details