Caddock Electronics, Inc. Through Hole Resistors MP2060-200-1%

Description
200 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-200F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-200F-ND
Through Hole Resistors MP2060-200F-ND
200 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

200 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 4096897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096897
Through Hole Resistors 4096897
Caddock MP2060-200-1% Resistor

Caddock MP2060-200-1% Resistor

Supplier's Site
Resistor, Power Film, 200 Ohm, 60W, 1%; Resistance Caddock - 17M6736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 200 Ohm, 60W, 1%; Resistance Caddock
17M6736
Resistor, Power Film, 200 Ohm, 60W, 1%; Resistance Caddock 17M6736
RESISTOR, POWER FILM, 200 OHM, 60W, 1%; Resistance:200ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RESISTOR, POWER FILM, 200 OHM, 60W, 1%; Resistance:200ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP2060-200F-ND 4096897 17M6736
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 200 Ohm, 60W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Power film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 TO-220
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details