Caddock Electronics, Inc. Through Hole Resistors MP2060-100-1%

Description
100 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-100F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-100F-ND
Through Hole Resistors MP2060-100F-ND
100 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

100 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 4096881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096881
Through Hole Resistors 4096881
Caddock MP2060-100-1% Resistor

Caddock MP2060-100-1% Resistor

Supplier's Site
Resistor, Power Film, 100 Ohm, 60W, 1%; Resistance Caddock - 04K3518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 100 Ohm, 60W, 1%; Resistance Caddock
04K3518
Resistor, Power Film, 100 Ohm, 60W, 1%; Resistance Caddock 04K3518
RESISTOR, POWER FILM, 100 OHM, 60W, 1%; Resistance:100ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RESISTOR, POWER FILM, 100 OHM, 60W, 1%; Resistance:100ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP2060-100F-ND 4096881 04K3518
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 100 Ohm, 60W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Metal film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 TO-220
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers