Caddock Electronics, Inc. Through Hole Resistors MP2060-10.0-1%

Description
Caddock MP2060-10.0-1% Resistor
Request a Quote Datasheet
Description
Caddock MP2060-10.0-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4096847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096847
Through Hole Resistors 4096847
Caddock MP2060-10.0-1% Resistor

Caddock MP2060-10.0-1% Resistor

Supplier's Site
Through Hole Resistors - MP2060-10.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-10.0F-ND
Through Hole Resistors MP2060-10.0F-ND
10 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

10 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg60 W;Tol 1%;Radial;TO-220 - 70089522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg60 W;Tol 1%;Radial;TO-220
70089522
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg60 W;Tol 1%;Radial;TO-220 70089522
Radial Leaded, TO-220 Package, -55 to +150°C, MP2060 Kool-Pak® Clip Mount Power Film Resistors Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W. &tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; The Thermal Design Should Satisfy the Following Equation: Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab; Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area. For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering. Temperature Coefficient: δR taken at +150°C ref. to +25°C 0.50 ohm to 1.00 K ohm: –20 to +80 ppm/°C&tab; 0.050 ohm to 0.49 ohm: 0 to +100 ppm/°C&tab; 0.015 ohm to 0.049 ohm: 0 to +200 ppm/°C&tab; 0.005 ohm to 0.014 ohm: 0 to +300 ppm/°C&tab; Measurement Note: For these specifications, resistance measurement shall be made on the leads at a point 0.2" (5mm) from the resistor body. See Power Rating Note for instructions on determining maximum power dissipation. Specifications Thermal Resistance (Rφj-c): 0.020 Ohms and above: 2.08°C/W; 0.010 Ohm: 3.47°C/W; 0.005 Ohm: 6.94°C/W Voltage Rating: 250 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Mounting Surface

Radial Leaded, TO-220 Package, -55 to +150°C, MP2060 Kool-Pak® Clip Mount Power Film Resistors
Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on
the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
The Thermal Design Should Satisfy the Following Equation:
Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab;
Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area.
For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering.
Temperature Coefficient:
ΔR taken at +150°C ref. to +25°C
0.50 ohm to 1.00 K ohm: –20 to +80 ppm/°C&tab;
0.050 ohm to 0.49 ohm: 0 to +100 ppm/°C&tab;
0.015 ohm to 0.049 ohm: 0 to +200 ppm/°C&tab;
0.005 ohm to 0.014 ohm: 0 to +300 ppm/°C&tab;

Measurement Note:
For these specifications, resistance measurement shall be made on the leads at a point 0.2" (5mm) from the resistor body.

See Power Rating Note
for instructions on determining maximum power dissipation.
Specifications

  • Thermal Resistance (Rφj-c): 0.020 Ohms and above: 2.08°C/W; 0.010 Ohm: 3.47°C/W; 0.005 Ohm: 6.94°C/W
  • Voltage Rating: 250 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Mounting Surface
Supplier's Site
Resistor Power Film, 10 Ohm, 60W, 1%; Resistance Caddock - 04K3517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Power Film, 10 Ohm, 60W, 1%; Resistance Caddock
04K3517
Resistor Power Film, 10 Ohm, 60W, 1%; Resistance Caddock 04K3517
RESISTOR POWER FILM, 10 OHM, 60W, 1%; Resistance:10ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR POWER FILM, 10 OHM, 60W, 1%; Resistance:10ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4096847 MP2060-10.0F-ND 70089522 04K3517
Product Name Through Hole Resistors Through Hole Resistors Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg60 W;Tol 1%;Radial;TO-220 Resistor Power Film, 10 Ohm, 60W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use General Use Power Applications
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details