Caddock Electronics, Inc. Through Hole Resistors MP2060-1.00-1%

Description
Caddock MP2060-1.00-1% Resistor
Request a Quote Datasheet
Description
Caddock MP2060-1.00-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4096819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096819
Through Hole Resistors 4096819
Caddock MP2060-1.00-1% Resistor

Caddock MP2060-1.00-1% Resistor

Supplier's Site
Through Hole Resistors - MP2060-1.00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-1.00F-ND
Through Hole Resistors MP2060-1.00F-ND
1 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

1 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Power Film, 1 Ohm, 60W, 1%; Resistance Caddock - 17M6735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 1 Ohm, 60W, 1%; Resistance Caddock
17M6735
Resistor, Power Film, 1 Ohm, 60W, 1%; Resistance Caddock 17M6735
RESISTOR, POWER FILM, 1 OHM, 60W, 1%; Resistance:1ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER FILM, 1 OHM, 60W, 1%; Resistance:1ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4096819 MP2060-1.00F-ND 17M6735
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 1 Ohm, 60W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details