Caddock Electronics, Inc. Through Hole Resistors MP2060-0.050-1%

Description
50 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
50 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-0.050F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-0.050F-ND
Through Hole Resistors MP2060-0.050F-ND
50 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

50 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1220150-MP2060-0.050-1%
Resistors - Through Hole Resistors 1220150-MP2060-0.050-1%
Win Source Part Number: 1220150-MP2060-0.050 -1% Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP2060 Features: Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Tube Height - Seated (Max): 0.650" (16.52mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: 0/ +100ppm/°C Power (Watts): 60W Composition: Thick Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.410" L x 0.175" W (10.41mm x 4.45mm) Alternative Parts (Cross-Reference): MP2060-0.050-1%.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Caddock Electronics Inc. Other Names: Q12646318,REFMP2060- 0.050-1%,MP20600.050 1%,MP2060-0.050F

Win Source Part Number: 1220150-MP2060-0.050-1%
Category: Resistors>Through Hole Resistors
Series: Kool-Pak®MP2060
Features: Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Tube
Height - Seated (Max): 0.650" (16.52mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: 0/ +100ppm/°C
Power (Watts): 60W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.410" L x 0.175" W (10.41mm x 4.45mm)
Alternative Parts (Cross-Reference): MP2060-0.050-1%.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Caddock Electronics Inc.
Other Names: Q12646318,REFMP2060-0.050-1%,MP20600.0501%,MP2060-0.050F

Buy Now Datasheet
Resistor, Power Film, 0.05 Ohm, 60W, 1%; Resistance Caddock - 17M6733 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 0.05 Ohm, 60W, 1%; Resistance Caddock
17M6733
Resistor, Power Film, 0.05 Ohm, 60W, 1%; Resistance Caddock 17M6733
RESISTOR, POWER FILM, 0.05 OHM, 60W, 1%; Resistance:0.05ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, POWER FILM, 0.05 OHM, 60W, 1%; Resistance:0.05ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP2060-0.050F-ND 1220150-MP2060-0.050-1% 17M6733
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor, Power Film, 0.05 Ohm, 60W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers