Caddock Electronics, Inc. 0.02 OHM 60W TO220 Resistor MP2060-0.020-1%

Description
RES 0.02 OHM 1% 60W TO220 Product overview: MP2060-0.020-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 60W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 60W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP2060-0.020-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 60W TO220 Product overview: MP2060-0.020-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 60W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 60W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP2060-0.020-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 OHM 60W TO220 Resistor - 53-MP2060-0.020-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 60W TO220 Resistor
53-MP2060-0.020-1%
0.02 OHM 60W TO220 Resistor 53-MP2060-0.020-1%
RES 0.02 OHM 1% 60W TO220 Product overview: MP2060-0.020-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 60W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 60W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP2060-0.020-1% can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 60W TO220 Product overview: MP2060-0.020-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 60W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 60W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP2060-0.020-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP2060-0.020F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-0.020F-ND
Through Hole Resistors MP2060-0.020F-ND
20 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

20 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 4096768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096768
Through Hole Resistors 4096768
Caddock MP2060-0.020-1% Resistor

Caddock MP2060-0.020-1% Resistor

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - MP2060-0.020-1%
885572-MP2060-0.020-1%
Through Hole Resistors - MP2060-0.020-1% 885572-MP2060-0.020-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885572-MP2060-0.020- 1% Series: Kool-Pak®MP2060 Operating Temperature Range: -55°C ~ 150°C Features: 20 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film Package: TO-220-2 Full Pack Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP20600.0201%, REFMP2060-0.020-1%, MP2060-0.020F

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885572-MP2060-0.020-1%
Series: Kool-Pak®MP2060
Operating Temperature Range: -55°C ~ 150°C
Features: 20 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Package: TO-220-2 Full Pack
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP20600.0201%, REFMP2060-0.020-1%, MP2060-0.020F

Buy Now Datasheet
Resistor, Power Film, 0.02 Ohm, 60W, 1%; Resistance Caddock - 17M6732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 0.02 Ohm, 60W, 1%; Resistance Caddock
17M6732
Resistor, Power Film, 0.02 Ohm, 60W, 1%; Resistance Caddock 17M6732
RESISTOR, POWER FILM, 0.02 OHM, 60W, 1%; Resistance:0.02ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:75V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, POWER FILM, 0.02 OHM, 60W, 1%; Resistance:0.02ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:75V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MP2060-0.020-1% MP2060-0.020F-ND 4096768 885572-MP2060-0.020-1% 17M6732
Product Name 0.02 OHM 60W TO220 Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors - MP2060-0.020-1% Resistor, Power Film, 0.02 Ohm, 60W, 1%; Resistance Caddock
Technology / Construction Thick Film Thick Film (Chip) Power film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack ThroughHole; To-220 TO-220
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Temperature Coefficient 0.0 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 250 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - RL73H2BR43FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details