Caddock Electronics, Inc. Through Hole Resistors MP2060-0.010-2%

Description
Caddock MP2060-0.010-2% Resistor
Request a Quote Datasheet
Description
Caddock MP2060-0.010-2% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4096752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096752
Through Hole Resistors 4096752
Caddock MP2060-0.010-2% Resistor

Caddock MP2060-0.010-2% Resistor

Supplier's Site
Through Hole Resistors - MP2060-0.010G-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-0.010G-ND
Through Hole Resistors MP2060-0.010G-ND
10 mOhms ±2% 36W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

10 mOhms ±2% 36W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Power Film, 0.01 Ohm, 36W, 2%; Resistance Caddock - 85H1096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 0.01 Ohm, 36W, 2%; Resistance Caddock
85H1096
Resistor, Power Film, 0.01 Ohm, 36W, 2%; Resistance Caddock 85H1096
RESISTOR, POWER FILM, 0.01 OHM, 36W, 2%; Resistance:0.01ohm; Product Range:MP2060 Series; Power Rating:36W; Resistance Tolerance:± 2%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, POWER FILM, 0.01 OHM, 36W, 2%; Resistance:0.01ohm; Product Range:MP2060 Series; Power Rating:36W; Resistance Tolerance:± 2%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4096752 MP2060-0.010G-ND 85H1096
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 0.01 Ohm, 36W, 2%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR27JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details