Caddock Electronics, Inc. Thick Film Resistor Power, 50Mohm 750Mw 1%; Resistance Caddock MK632V-50.0M-1%

Description
THICK FILM RESISTOR POWER, 50MOHM 750mW 1%; Resistance:50Mohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA
Description
THICK FILM RESISTOR POWER, 50MOHM 750mW 1%; Resistance:50Mohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 50Mohm 750Mw 1%; Resistance Caddock - 28H8732 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 50Mohm 750Mw 1%; Resistance Caddock
28H8732
Thick Film Resistor Power, 50Mohm 750Mw 1%; Resistance Caddock 28H8732
THICK FILM RESISTOR POWER, 50MOHM 750mW 1%; Resistance:50Mohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA

THICK FILM RESISTOR POWER, 50MOHM 750mW 1%; Resistance:50Mohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28H8732
Product Name Thick Film Resistor Power, 50Mohm 750Mw 1%; Resistance Caddock
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 5.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers