Caddock Electronics, Inc. Thick Film Resistor Power, 0.1Gohm 750Mw 1%; Resistance Caddock MK632V-100M-1%

Description
THICK FILM RESISTOR POWER, 0.1GOHM 750mW 1%; Resistance:0.1Gohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA
Description
THICK FILM RESISTOR POWER, 0.1GOHM 750mW 1%; Resistance:0.1Gohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor Power, 0.1Gohm 750Mw 1%; Resistance Caddock - 28H8730 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.1Gohm 750Mw 1%; Resistance Caddock
28H8730
Thick Film Resistor Power, 0.1Gohm 750Mw 1%; Resistance Caddock 28H8730
THICK FILM RESISTOR POWER, 0.1GOHM 750mW 1%; Resistance:0.1Gohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA

THICK FILM RESISTOR POWER, 0.1GOHM 750mW 1%; Resistance:0.1Gohm; Product Range:MK Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Thick Film RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28H8730
Product Name Thick Film Resistor Power, 0.1Gohm 750Mw 1%; Resistance Caddock
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Resistance Range 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details