Caddock Electronics, Inc. Through Hole Resistors MK232-5.00M-1%

Description
5 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
5 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MK232-5.00M-1%-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MK232-5.00M-1%-ND
Through Hole Resistors MK232-5.00M-1%-ND
5 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Thick Film

5 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1328898-MK232-5.00M-1% - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1328898-MK232-5.00M-1%
Resistors - Through Hole Resistors 1328898-MK232-5.00M-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 1328898-MK232-5.00M- 1% Category: Resistors>Through Hole Resistors Packaging: Bulk Features: Moisture Resistant, Non-Inductive Size / Dimension: 0.290" L x 0.095" W (7.37mm x 2.41mm) Height - Seated (Max): 0.300" (7.63mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 5 mOhms Temperature Range - Operating: -40°C ~ 150°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 RoHS Status: ROHS3 Compliant

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 1328898-MK232-5.00M-1%
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Features: Moisture Resistant, Non-Inductive
Size / Dimension: 0.290" L x 0.095" W (7.37mm x 2.41mm)
Height - Seated (Max): 0.300" (7.63mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5 mOhms
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MK232-5.00M-1%-ND 1328898-MK232-5.00M-1%
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Radial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details