Caddock Electronics, Inc. Resistor;Thick Film;Res 1 Kilohms;Pwr-Rtg 0.75 W;Tol 1%;Radial;Precision MK132-1.00K-1%

Description
0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C Operating Temperature: –55°C to +175°C, 100% rated power at +125°C, derated linearly to zero at +175°C Leadwire: Tinned Copper Features CK06 Size with Compact Footprint Non-Inductive Design Can Replace Many Different Sizes of RN Type Resistors Values from 1 Ohm to 100 Meg Full Power Rating at +125°C Specifications 0.75 Watt Power Rating Rated at 400 Volts Maximum –55°C to +175°C Operating Temperature Range Full Power at +125°C — See Derating Curve
Description
0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C Operating Temperature: –55°C to +175°C, 100% rated power at +125°C, derated linearly to zero at +175°C Leadwire: Tinned Copper Features CK06 Size with Compact Footprint Non-Inductive Design Can Replace Many Different Sizes of RN Type Resistors Values from 1 Ohm to 100 Meg Full Power Rating at +125°C Specifications 0.75 Watt Power Rating Rated at 400 Volts Maximum –55°C to +175°C Operating Temperature Range Full Power at +125°C — See Derating Curve

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 1 Kilohms;Pwr-Rtg 0.75 W;Tol 1%;Radial;Precision - 70089536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1 Kilohms;Pwr-Rtg 0.75 W;Tol 1%;Radial;Precision
70089536
Resistor;Thick Film;Res 1 Kilohms;Pwr-Rtg 0.75 W;Tol 1%;Radial;Precision 70089536
0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 5 Ohm to 5 Meg: ±50 ppm/°C 10 Meg to 100 Meg: ±80 ppm/°C 1 Ohm to 4.99 Ohm: ±200 ppm/°C Operating Temperature: –55°C to +175°C, 100% rated power at +125°C, derated linearly to zero at +175°C Leadwire: Tinned Copper Features CK06 Size with Compact Footprint Non-Inductive Design Can Replace Many Different Sizes of RN Type Resistors Values from 1 Ohm to 100 Meg Full Power Rating at +125°C Specifications 0.75 Watt Power Rating Rated at 400 Volts Maximum –55°C to +175°C Operating Temperature Range Full Power at +125°C — See Derating Curve

0.75 W, +⁄- 1%, 400 V (Max.), Case B, Type MK Precision Power Film Radial Leaded Resistors
Temperature Coefficient:
TC ref. to +25°C, ΔR taken at –15°C and +105°C
5 Ohm to 5 Meg: ±50 ppm/°C
10 Meg to 100 Meg: ±80 ppm/°C
1 Ohm to 4.99 Ohm: ±200 ppm/°C

Operating Temperature:
–55°C to +175°C,
100% rated power at +125°C, derated linearly to zero at +175°C

Leadwire:
Tinned Copper
Features

  • CK06 Size with Compact Footprint
  • Non-Inductive Design
  • Can Replace Many Different Sizes of RN Type Resistors
  • Values from 1 Ohm to 100 Meg
  • Full Power Rating at +125°C
    Specifications
  • 0.75 Watt Power Rating
  • Rated at 400 Volts Maximum
  • –55°C to +175°C Operating Temperature Range
  • Full Power at +125°C — See Derating Curve
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70089536
Product Name Resistor;Thick Film;Res 1 Kilohms;Pwr-Rtg 0.75 W;Tol 1%;Radial;Precision
Category / Application General Use; Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details