Caddock Electronics, Inc. Resistor MG815-50M-1%

Description
THICK FILM RESISTORS, THROUGH HOLE, 1.5M OHM 15W, 30KV. FREE 2 YEAR RADWELL WARRANTY
Description
THICK FILM RESISTORS, THROUGH HOLE, 1.5M OHM 15W, 30KV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 219824581 - Radwell International
Willingboro, NJ, United States
Resistor
219824581
Resistor 219824581
THICK FILM RESISTORS, THROUGH HOLE, 1.5M OHM 15W, 30KV. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTORS, THROUGH HOLE, 1.5M OHM 15W, 30KV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
CADDOCK Components MG815-50M-1%

CADDOCK Components MG815-50M-1%

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 219824581
Product Name Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details