Caddock Electronics, Inc. Resistor, High Voltage, 5Mohm, 7.5W, 2%; Resistance Caddock MG780-5.00M-2%

Description
RESISTOR, HIGH VOLTAGE, 5MOHM, 7.5W, 2%; Resistance:5Mohm; Product Range:MG Series; Power Rating:7.5W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:-; Product Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, HIGH VOLTAGE, 5MOHM, 7.5W, 2%; Resistance:5Mohm; Product Range:MG Series; Power Rating:7.5W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:-; Product Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, High Voltage, 5Mohm, 7.5W, 2%; Resistance Caddock - 08N5837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 5Mohm, 7.5W, 2%; Resistance Caddock
08N5837
Resistor, High Voltage, 5Mohm, 7.5W, 2%; Resistance Caddock 08N5837
RESISTOR, HIGH VOLTAGE, 5MOHM, 7.5W, 2%; Resistance:5Mohm; Product Range:MG Series; Power Rating:7.5W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:-; Product Diameter:8mm RoHS Compliant: Yes

RESISTOR, HIGH VOLTAGE, 5MOHM, 7.5W, 2%; Resistance:5Mohm; Product Range:MG Series; Power Rating:7.5W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:15kV; Resistor Technology:-; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N5837
Product Name Resistor, High Voltage, 5Mohm, 7.5W, 2%; Resistance Caddock
Configuration Single Resistor
Category / Application High Voltage Resistor
Mounting / Packaging Axial Leaded
Resistance Range 5.00E6 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details