Caddock Electronics, Inc. Resistor Networks, Arrays HVD5-A20M-050-05

Description
20k, 19.98M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads
Request a Quote Datasheet
Description
20k, 19.98M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - HVD5-A20M-050-05-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
HVD5-A20M-050-05-ND
Resistor Networks, Arrays HVD5-A20M-050-05-ND
20k, 19.98M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads

20k, 19.98M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads

Buy Now Datasheet
Resistor, Voltage Divider, 20K, 19.98M; Resistance R1 Caddock - 54T7923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Voltage Divider, 20K, 19.98M; Resistance R1 Caddock
54T7923
Resistor, Voltage Divider, 20K, 19.98M; Resistance R1 Caddock 54T7923
RESISTOR, VOLTAGE DIVIDER, 20K, 19.98M; Resistance R1:19.98Mohm; Product Range:HVD Series; Resistance R2:20kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:6Pins RoHS Compliant: Yes

RESISTOR, VOLTAGE DIVIDER, 20K, 19.98M; Resistance R1:19.98Mohm; Product Range:HVD Series; Resistance R2:20kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HVD5-A20M-050-05-ND 54T7923
Product Name Resistor Networks, Arrays Resistor, Voltage Divider, 20K, 19.98M; Resistance R1 Caddock
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 15-SIP, 6 Leads SIP
Resistance Range 20000 to 2.00E7 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details