Caddock Electronics, Inc. Resistor, Chip;10 Ohms;Precision;Ceramic;1.5W;+/-1%;-20 to +80ppm/degC;-55degC;1 CC2520FC-10.0-1%

Description
Type CC Low Resistance Precision Chip Resistor Flip chip version for surface mount applications High pulse handling and overload capability Low inductance provides excellent high frequency and pulse response
Description
Type CC Low Resistance Precision Chip Resistor Flip chip version for surface mount applications High pulse handling and overload capability Low inductance provides excellent high frequency and pulse response

Suppliers

Company
Product
Description
Supplier Links
Resistor, Chip;10 Ohms;Precision;Ceramic;1.5W;+/-1%;-20 to +80ppm/degC;-55degC;1 - 70089422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Chip;10 Ohms;Precision;Ceramic;1.5W;+/-1%;-20 to +80ppm/degC;-55degC;1
70089422
Resistor, Chip;10 Ohms;Precision;Ceramic;1.5W;+/-1%;-20 to +80ppm/degC;-55degC;1 70089422
Type CC Low Resistance Precision Chip Resistor Flip chip version for surface mount applications High pulse handling and overload capability Low inductance provides excellent high frequency and pulse response

Type CC Low Resistance Precision Chip Resistor

  • Flip chip version for surface mount applications
  • High pulse handling and overload capability
  • Low inductance provides excellent high frequency and pulse response
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70089422
Product Name Resistor, Chip;10 Ohms;Precision;Ceramic;1.5W;+/-1%;-20 to +80ppm/degC;-55degC;1
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers