Caddock Electronics, Inc. Resistor Networks, Arrays - 1776-C6815 1776-C6815

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 854171-1776-C6815 Series: 1776 Operating Temperature Range: -40°C ~ 85°C Features: 1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads Package: 10-SIP, 6 Leads Package: Bulk Mounting: Through Hole Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: Q12760552, MDC1776-C6815, MDN1213-44, REF1776-C6815
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 854171-1776-C6815 Series: 1776 Operating Temperature Range: -40°C ~ 85°C Features: 1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads Package: 10-SIP, 6 Leads Package: Bulk Mounting: Through Hole Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: Q12760552, MDC1776-C6815, MDN1213-44, REF1776-C6815
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 1776-C6815
854171-1776-C6815
Resistor Networks, Arrays - 1776-C6815 854171-1776-C6815
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 854171-1776-C6815 Series: 1776 Operating Temperature Range: -40°C ~ 85°C Features: 1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads Package: 10-SIP, 6 Leads Package: Bulk Mounting: Through Hole Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: Q12760552, MDC1776-C6815, MDN1213-44, REF1776-C6815

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 854171-1776-C6815
Series: 1776
Operating Temperature Range: -40°C ~ 85°C
Features: 1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads
Package: 10-SIP, 6 Leads
Package: Bulk
Mounting: Through Hole
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: Q12760552, MDC1776-C6815, MDN1213-44, REF1776-C6815

Buy Now Datasheet
Resistor Networks, Arrays - 1776-C6815-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
1776-C6815-ND
Resistor Networks, Arrays 1776-C6815-ND
1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads

1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 854171-1776-C6815 1776-C6815-ND
Product Name Resistor Networks, Arrays - 1776-C6815 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 10-SIP, 6 Leads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details