Caddock Electronics, Inc. Resistor Networks, Arrays 1776-C681

Description
1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads
Request a Quote Datasheet
Description
1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 1776-C681-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
1776-C681-ND
Resistor Networks, Arrays 1776-C681-ND
1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads

1k, 9k, 90k, 900k, 9M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 10-SIP, 6 Leads

Buy Now Datasheet
Resistor, Voltage Divider, 1K To 9M; Resistance R1 Caddock - 80K5297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Voltage Divider, 1K To 9M; Resistance R1 Caddock
80K5297
Resistor, Voltage Divider, 1K To 9M; Resistance R1 Caddock 80K5297
RESISTOR, VOLTAGE DIVIDER, 1K TO 9M; Resistance R1:9Mohm; Product Range:1776 Series; Resistance R2:900kohm; No. of Elements:5Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:6Pins RoHS Compliant: Yes

RESISTOR, VOLTAGE DIVIDER, 1K TO 9M; Resistance R1:9Mohm; Product Range:1776 Series; Resistance R2:900kohm; No. of Elements:5Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1776-C681-ND 80K5297
Product Name Resistor Networks, Arrays Resistor, Voltage Divider, 1K To 9M; Resistance R1 Caddock
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP, 6 Leads SIP
Resistance Range 1000 to 9.00E6 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details