Caddock Electronics, Inc. Resistor, Divider Network 4 900Kohm 0.1%, Sip; Resistance R1 Caddock 1776-C541

Description
RESISTOR, DIVIDER NETWORK 4 900KOHM 0.1%, SIP; Resistance R1:900kohm; Product Range:1776 Series; Resistance R2:90kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:5Pins RoHS Compliant: Yes
Description
RESISTOR, DIVIDER NETWORK 4 900KOHM 0.1%, SIP; Resistance R1:900kohm; Product Range:1776 Series; Resistance R2:90kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Divider Network 4 900Kohm 0.1%, Sip; Resistance R1 Caddock - 21J7886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Divider Network 4 900Kohm 0.1%, Sip; Resistance R1 Caddock
21J7886
Resistor, Divider Network 4 900Kohm 0.1%, Sip; Resistance R1 Caddock 21J7886
RESISTOR, DIVIDER NETWORK 4 900KOHM 0.1%, SIP; Resistance R1:900kohm; Product Range:1776 Series; Resistance R2:90kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:5Pins RoHS Compliant: Yes

RESISTOR, DIVIDER NETWORK 4 900KOHM 0.1%, SIP; Resistance R1:900kohm; Product Range:1776 Series; Resistance R2:90kohm; No. of Elements:4Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21J7886
Product Name Resistor, Divider Network 4 900Kohm 0.1%, Sip; Resistance R1 Caddock
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details