Caddock Electronics, Inc. Resistor Networks, Arrays 1776-C4815

Description
1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads
Request a Quote Datasheet
Description
1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 1776-C4815-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
1776-C4815-ND
Resistor Networks, Arrays 1776-C4815-ND
1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads

1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads

Buy Now Datasheet
Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock - 65AC6808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock
65AC6808
Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock 65AC6808
RES, NET, VOLT DIV, 10M/1.11M, 0.1%, RDL; Resistance R1:10Mohm; Product Range:1776 Series; Resistance R2:1.11Mohm; No. of Elements:5Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded RoHS Compliant: Yes

RES, NET, VOLT DIV, 10M/1.11M, 0.1%, RDL; Resistance R1:10Mohm; Product Range:1776 Series; Resistance R2:1.11Mohm; No. of Elements:5Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1776-C4815-ND 65AC6808
Product Name Resistor Networks, Arrays Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP, 7 Leads Radial Leaded
Resistance Range 1000 to 1.00E7 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details