RES NETWORK 5 RES MULT OHM 12SIP Product overview: 1776-C481 from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-1776-C481 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1189675-1776-C481
Category: Resistors>Resistor Networks, Arrays
Series: 1776
Package: Bulk
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.550" (13.97mm)
Standard Package: 50
Tolerance: ±0.1%
Temperature Coefficient: ±30ppm/°C
Resistance (Ohms): 1k, 10k, 101k, 1M, 10M
Circuit Type: Decade Resistor
Number of Resistors: 5
Number of Pins: 7
Power Per Element: 62.5mW
Mounting Type: Through Hole
Package / Case: 12-SIP, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.200" L x 0.110" W (30.48mm x 2.79mm)
Alternative Parts (Cross-Reference): 1776C481; MDN1213-13;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Resistor Matching Ratio: ±0.05%
Resistor-Ratio-Drift
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Caddock Electronics Inc.
Other Names: 1776C481,MDC1776-C48
1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads
RESISTOR, VOLTAGE DIVIDER, 1K TO 10M; Resistance R1:10Mohm; Product Range:1776 Series; Resistance R2:1.1111Mohm; No. of Elements:5Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:7Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-1776-C481 | 1189675-1776-C481 | 683-1776-C481-ND | 45AC5885 |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor, Voltage Divider, 1K To 10M; Resistance R1 Caddock |
| Category / Application | Voltage Divider (TCR Matched) | General Use | ||
| Mounting / Packaging | 12-SIP, 7 Leads | ThroughHole | ThroughHole; 12-SIP, 7 Leads | SIP |
| Operating DC Voltage | 1200 volts | |||
| Operating AC Voltage | 1200 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |