Caddock Electronics, Inc. Resistor Networks, Arrays 1776-C48

Description
1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads
Request a Quote Datasheet
Description
1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 683-1776-C48-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
683-1776-C48-ND
Resistor Networks, Arrays 683-1776-C48-ND
1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads

1k, 10k, 101k, 1M, 10M Ohm ±0.1% 62.5mW Power Per Element Decade Resistor 5 Resistor Network/Array ±30ppm/°C 12-SIP, 7 Leads

Buy Now Datasheet
Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock - 41AK2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock
41AK2415
Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock 41AK2415
RES, NET, VOLT DIV, 10M/1.11M, 0.1%, RDL; Resistance R1:10Mohm; Product Range:1776 Series; Resistance R2:1.11Mohm; No. of Elements:5Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded RoHS Compliant: Yes

RES, NET, VOLT DIV, 10M/1.11M, 0.1%, RDL; Resistance R1:10Mohm; Product Range:1776 Series; Resistance R2:1.11Mohm; No. of Elements:5Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-1776-C48-ND 41AK2415
Product Name Resistor Networks, Arrays Res, Net, Volt Div, 10M/1.11M, 0.1%, Rdl; Resistance R1 Caddock
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP, 7 Leads Radial Leaded
Resistance Range 1000 to 1.00E7 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers