Cables To Go Power Cord; Connector Type A Cables To Go 3141

Description
POWER CORD; CONNECTOR TYPE A: IEC320-C14; CONNECTOR TYPE B: IEC320-C13; CABLE LENGTH - IMPERIAL: 6 FT; JACKET COLOR: BLACK; CONDUCTOR SIZE AWG: 18; VOLTAGE RATING: 125 V; CURRENT RATING: 10 A
Description
POWER CORD; CONNECTOR TYPE A: IEC320-C14; CONNECTOR TYPE B: IEC320-C13; CABLE LENGTH - IMPERIAL: 6 FT; JACKET COLOR: BLACK; CONDUCTOR SIZE AWG: 18; VOLTAGE RATING: 125 V; CURRENT RATING: 10 A

Suppliers

Company
Product
Description
Supplier Links
Power Cord; Connector Type A Cables To Go - 94M5789 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord; Connector Type A Cables To Go
94M5789
Power Cord; Connector Type A Cables To Go 94M5789
POWER CORD; CONNECTOR TYPE A: IEC320-C14; CONNECTOR TYPE B: IEC320-C13; CABLE LENGTH - IMPERIAL: 6 FT; JACKET COLOR: BLACK; CONDUCTOR SIZE AWG: 18; VOLTAGE RATING: 125 V; CURRENT RATING: 10 A

POWER CORD; CONNECTOR TYPE A: IEC320-C14; CONNECTOR TYPE B: IEC320-C13; CABLE LENGTH - IMPERIAL: 6 FT; JACKET COLOR: BLACK; CONDUCTOR SIZE AWG: 18; VOLTAGE RATING: 125 V; CURRENT RATING: 10 A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94M5789
Product Name Power Cord; Connector Type A Cables To Go
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details